Motor condition monitoring device for vibration and temperature sensing, powered by 24 VAC or 24 VDC, with EtherNet/IP communication. Mounts to DIN rail, operates within -10 to +55°C, and has a case size of 45 (W) × 90 (H) × 90 (D) mm. Requires separate K6CM-VBS1 vibration and temperature sensor. Uses dashed screw terminal connections for 0.25 to 1.5 mm² wires, supports only three-phase induction motors, and requires a dedicated tool for configuration via Ethernet. Weight is approximately 200 g.
Temperature Monitoring, Vibration Sensing 24VAC/DC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | K6CM-VBMD-EIP |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |