The K6CM-CI series is a motor condition monitoring device for three-phase induction motors, quantifying motor and load status through comprehensive current diagnosis. The K6CM-CIMA-EIP variant operates on 100 to 240 VAC, supports EtherNet/IP communication, and includes a transistor output with 24 VDC, 50 mA max rating. It mounts to a DIN rail with dimensions of 45 × 90 × 90 mm, uses a polycarbonate UL94-V0 case, and operates from -10 to +55°C. It requires an external CT (e.g., K6CM-CICB005 to K6CM-CICB600) for current measurement, with applicable motor power ranges of 0.75 kW to 150 kW at 200 V or 1.5 kW to 300 kW at 400 V. The device includes built-in self-diagnosis and is configured via a dedicated software tool.
Current Sensing AC 100 ~ 240VAC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | K6CM-CIMA-EIP |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |