OMRON Automation and Safety Panel Meters - Counters, Hour Meters H7GP-CB

Description
COUNTER LCD 6 CHAR 100-240V PNL
Request a Quote Datasheet
Description
COUNTER LCD 6 CHAR 100-240V PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
Z11209-ND
Panel Meters - Counters, Hour Meters Z11209-ND
COUNTER LCD 6 CHAR 100-240V PNL

COUNTER LCD 6 CHAR 100-240V PNL

Buy Now Datasheet
Totalizing Counter; No. Of Digits / Alpha Omron Industrial Automation - 38B691 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Omron Industrial Automation
38B691
Totalizing Counter; No. Of Digits / Alpha Omron Industrial Automation 38B691
TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:8.5mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:22.1mm; Panel Cutout Width:44.96mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

TOTALIZING COUNTER; No. of Digits / Alpha:6; Digit Height:8.5mm; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC; Panel Cutout Height:22.1mm; Panel Cutout Width:44.96mm; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number Z11209-ND 38B691
Product Name Panel Meters - Counters, Hour Meters Totalizing Counter; No. Of Digits / Alpha Omron Industrial Automation
Operating Temperature 14 to 131 F (-10 to 55 C) 14 to ? F (-10 to ? C)
Direction Up Count
Functions Count Totalizer
Reset Remote; Manual
Display Type Backlit/LCD
Unlock Full Specs
to access all available technical data

Similar Products

Preset Ratemeter, PS2 RP Series - PS2RPA - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details