OMRON Automation and Safety Panel Meters - Counters, Hour Meters H7CC-A8D

Description
COUNTER,DIGITAL,1-ST AGE/TOTAL/PR
Request a Quote Datasheet
Description
COUNTER,DIGITAL,1-ST AGE/TOTAL/PR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
236-H7CC-A8D-ND
Panel Meters - Counters, Hour Meters 236-H7CC-A8D-ND
COUNTER,DIGITAL,1-ST AGE/TOTAL/PR

COUNTER,DIGITAL,1-STAGE/TOTAL/PR

Buy Now Datasheet
Counter, 6-Digit, Spst, 8-Pin Socket; No. Of Digits / Alpha Omron Industrial Automation - 31AJ3842 - Newark, An Avnet Company
Chicago, IL, United States
Counter, 6-Digit, Spst, 8-Pin Socket; No. Of Digits / Alpha Omron Industrial Automation
31AJ3842
Counter, 6-Digit, Spst, 8-Pin Socket; No. Of Digits / Alpha Omron Industrial Automation 31AJ3842
COUNTER, 6-DIGIT, SPST, 8-PIN SOCKET; No. of Digits / Alpha:6; Digit Height:10mm; Supply Voltage Min:12VDC; Supply Voltage Max:48VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

COUNTER, 6-DIGIT, SPST, 8-PIN SOCKET; No. of Digits / Alpha:6; Digit Height:10mm; Supply Voltage Min:12VDC; Supply Voltage Max:48VDC; Panel Cutout Height:45mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Counters Digital Counters
Product Number 236-H7CC-A8D-ND 31AJ3842
Product Name Panel Meters - Counters, Hour Meters Counter, 6-Digit, Spst, 8-Pin Socket; No. Of Digits / Alpha Omron Industrial Automation
Operating Temperature 14 to 131 F (-10 to 55 C) 14 to ? F (-10 to ? C)
Direction Up Count; Down Count; Bi-directional Counter
Functions Count Totalizer; Preset
Reset Remote; Manual
Display Type Backlit/LCD
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount I - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details