The H3DK-FA DC12 is a time delay relay from Quarktwin Technology Ltd. designed for DIN rail mounting with a width of 22.5 mm. It operates within a power supply range of 12 VDC and features a single pole double throw (SPDT) contact configuration. The relay supports a wide range of time delays from 0.1 seconds to 1200 hours, making it suitable for various applications requiring precise timing control. This model is compliant with UL, CSA, and CCC certifications, as well as EN 61812-1 standards, ensuring its reliability in industrial, commercial, and residential environments. The H3DK-FA DC12 includes a finger-safe terminal block with captive screws, enhancing safety during installation. It operates effectively in ambient temperatures ranging from -20 to 55°C and can handle a maximum load of 5 A at 250 VAC with resistive loads. Engineers considering this relay should note its versatility in timing applications and robust safety features, making it a reliable choice for projects requiring time delay functionality.
Repeat Cycle, Twin Timer Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 1200 Hrs Delay 5A @ 250VAC DIN Rail
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | H3DK-FA DC12 |
| Product Name | Time Delay Relays |
| Approvals | RoHS |