OMRON Automation and Safety Time Delay Relays H3CA-A

Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 9990 Hrs Delay 3A @ 250VAC Socketable
Request a Quote Datasheet
Description
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 9990 Hrs Delay 3A @ 250VAC Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - Z2359-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
Z2359-ND
Time Delay Relays Z2359-ND
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 9990 Hrs Delay 3A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 9990 Hrs Delay 3A @ 250VAC Socketable

Buy Now Datasheet
Relay;SSR;Timing;Multi-Function;SPDT;Cur-Rtg 3A;Ctrl-V 24-240/12-240AC/DC;11 Pin - 70179816 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Multi-Function;SPDT;Cur-Rtg 3A;Ctrl-V 24-240/12-240AC/DC;11 Pin
70179816
Relay;SSR;Timing;Multi-Function;SPDT;Cur-Rtg 3A;Ctrl-V 24-240/12-240AC/DC;11 Pin 70179816
H3CA Series. Digital setting. 8 field selectable operation modes. Ranges of 0.1 sec. to 9,990 hrs. 8-pin, 11-pin or front screw terminals with SPDT or DPDT relay, instantaneous or time limiting outputs. Bar graph elapsed time indication. UL, CSA, SEV. Features: LCD Time Remaining Bar Graph and Output Status 8 Field Selectable Operation Modes OR On-Delay Only Model Selectable Time Ranges 0/1 Sec. to 9990 Hr. Universal Voltage Model (H3CA-A) 24-240 VAC/12-240 VDC 8-Pin or 11-Pin Models Available Specifications: Supply Voltage: 100/110/120 VAC Control Output: SPDT — 3 A @ 250 VAC (H3CA-A), (2) SPDT — 3 A @ 250 VAC (H3CA-8H), DPDT — 3 A @ 250 VAC (H3CA-8) UL, CSA, SEV Approval

H3CA Series. Digital setting. 8 field selectable operation modes. Ranges of 0.1 sec. to 9,990 hrs. 8-pin, 11-pin or front screw terminals with SPDT or DPDT relay, instantaneous or time limiting outputs. Bar graph elapsed time indication. UL, CSA, SEV.
Features:

  • LCD Time Remaining Bar Graph and Output Status
  • 8 Field Selectable Operation Modes OR On-Delay Only Model
  • Selectable Time Ranges 0/1 Sec. to 9990 Hr.
  • Universal Voltage Model (H3CA-A) 24-240 VAC/12-240 VDC
  • 8-Pin or 11-Pin Models Available
    Specifications:
  • Supply Voltage: 100/110/120 VAC
  • Control Output: SPDT — 3 A @ 250 VAC (H3CA-A), (2) SPDT — 3 A @ 250 VAC (H3CA-8H), DPDT — 3 A @ 250 VAC (H3CA-8)
  • UL, CSA, SEV Approval
Supplier's Site
Time Delay Relays - H3CA-A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Time Delay Relays
H3CA-A
Time Delay Relays H3CA-A
Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 9990 Hrs Delay 3A @ 250VAC Socketable

Programmable (Multi-Function) Time Delay Relay SPDT (1 Form C) 0.1 Sec ~ 9990 Hrs Delay 3A @ 250VAC Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Time Delay Relays Time Delay Relays Time Delay Relays
Product Number Z2359-ND 70179816 H3CA-A
Product Name Time Delay Relays Relay;SSR;Timing;Multi-Function;SPDT;Cur-Rtg 3A;Ctrl-V 24-240/12-240AC/DC;11 Pin Time Delay Relays
Time Ranges 0.1 Sec ~ 9990 Hrs 0.1 Sec ~ 9990 Hrs
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socketable
Function Type Multi-function Multi-function
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT (1 Form C)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSL3CU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Type 12.A2 - Time/Astro-Switch 16A - 12A282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1437460-7 - TE Connectivity
Specs
Mounting Flange; Mounting Bracket
View Details
2 suppliers
 - 1239734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay
Function Type Multi-function
View Details