The G9SB series is a family of ultra-slim safety relay units with DIN track mounting, available in 17.5 mm and 22.5 mm widths. The G9SB-2002-A model, which this part number appears to extend, features a DPST-NO safety output, 2-channel inverse input, auto-reset operation, and operates from 24 VAC/VDC. It has a rated carry current of 5 A with a resistive load of 250 VAC or 30 VDC. The relay has a power consumption of 1.6 VA/1.4 W maximum, an operating time of 30 ms maximum, and an insulation resistance of at least 100 MΩ. It conforms to EN standards and is TÜV approved. Weight is approximately 115 g.
SAFETY RELAY, DPST, 24VAC/DC, 5A, SCREW; Coil Voltage:24V; Contact Configuration:DPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 44AC2472 |
| Product Name | Safety Relay, Dpst, 24Vac/dc, 5A, Screw; Coil Voltage Omron |
| Channels | Single Throw |