Manufacturer: Omron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992372-G6S2G12DC
Termination: SMD/SMT
Contact Material: Gold, Silver
Length: 14.8 mm
Mounting: SMD (SMT)
Contact Resistance: 75 mΩ
Coil Resistance: 1.028 kΩ
Coil Current: 11.7 mA
Contact Current Rating: 2 A
Operate Time: 4 ms
Coil Power: 140 mW
Height: 9.2 mm
Number of Pins: 8
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): TX2-12V; G6S-2-DC12; G6S-2F-DC12; TX2SA-12V; TX2SA-12V-Z; G6S-2G-DC12G6S-2G-12
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.3 mm
Mount: PCB
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Throw Configuration: DPDT
Coil Voltage (DC): 12 V
Switching Current: 2 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992372-G6S2G12DC |
| Product Name | OEM Parts - OEM Parts (F - I) - G6S2G12DC |