Manufacturer: Omron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194199-G6RN112DC
Termination: PC Pin
Contact Material: Gold, Silver
Length: 28.8 mm
Contact Plating: Gold
Coil Resistance: 655 Ω
Coil Current: 18.3 mA
Contact Current Rating: 8 A
Operate Time: 15 ms
Coil Type: Non-Latching
Coil Power: 220 mW
Height: 15.3 mm
Weight: 9 g
Number of Pins: 5
Width: 10 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): G6RN-1 12DC; G6RN-1-12DC; G6RN-112DC; G6RN1 12DC;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Depth: 10.5 mm
Mount: PCB
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 30 V
REACH SVHC: Unknown
Throw Configuration: SPDT
Coil Voltage (DC): 12 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194199-G6RN112DC |
| Product Name | Custom Parts - Custom Parts (E - I) - G6RN112DC |