Signal Relay 5VDC 1A DPDT(12.8x7.8x5.4)mm
Win Source Part Number: 1373488-G6K-2F-RF DC5
Category: Relays - High Frequency (RF) Relays
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Omron Electronics Inc-EMC Div
Series: G6K-RF
Package: Tray
Product Status: Active
Base Product Number: G6K
Mounting Type: Surface Mount
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver (Ag), Gold (Au)
Termination Style: Gull Wing
Coil Voltage: 5VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 1 A
Switching Voltage: 125VAC, 60VDC - Max
Coil Current: 21.1 mA
Coil Type: Non Latching
Must Operate Voltage: 4 VDC
Must Release Voltage: 0.5 VDC
Operate Time: 3 ms
Release Time: 3 ms
Coil Resistance: 237 Ohms
Coil Power: 100mW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 189-G6K-2F-RF DC5 | 1373488-G6K-2F-RF DC5 | 70175667 |
| Product Name | SMD 1A Relay | Relays - High Frequency (RF) Relays | Relay;E-Mech;Freq (RF);DPDT;Cur-Rtg 0.3/1AAC/ADC;Ctrl-V 5DC;SMD Mnt;SMT |
| Mounting | Surface Mount | PCBoard; Surface Mount | PCBoard |
| Resistance | 237 ohms | ||
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Approvals | RoHS; RoHS |