Omron Electronics Ltd. Power Relays, Over 2 Amps - G5Q-14-DC24 G5Q-14-DC24

Description
Manufacturer: Omron Win Source Part Number: 843329-G5Q-14-DC24 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Omron Win Source Part Number: 843329-G5Q-14-DC24 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - G5Q-14-DC24 - 843329-G5Q-14-DC24 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - G5Q-14-DC24
843329-G5Q-14-DC24
Power Relays, Over 2 Amps - G5Q-14-DC24 843329-G5Q-14-DC24
Manufacturer: Omron Win Source Part Number: 843329-G5Q-14-DC24 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Omron
Win Source Part Number: 843329-G5Q-14-DC24
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
G5Q-14-DC24
General Purpose Relays G5Q-14-DC24
General Purpose Relays Power PCB Relay Sealed SPDT 24VDC

General Purpose Relays Power PCB Relay Sealed SPDT 24VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 843329-G5Q-14-DC24 G5Q-14-DC24
Product Name Power Relays, Over 2 Amps - G5Q-14-DC24 General Purpose Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 788-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relays - Power Relays, Over 2 Amps - 1060149-G2R-2-DC24 - Win Source Electronics
Specs
Resistance 1100 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers