Aratas America LLC Relays - Power Relays, Over 2 Amps G4A-1A-E DC24 BY

Description
Win Source Part Number: 1315313-G4A-1A-E DC24 BY Category: Relays>Power Relays, Over 2 Amps Series: G4A Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Package: Tray Contact Form: SPST-NO (1 Form A) Coil Resistance: 640 Ohms Coil Current: 37.5 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 20 A Switching Voltage: 250VAC - Max Release Time: 10 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0050 Mfr: Omron Electronics Inc-EMC Div Base Product Number: G4A
Request a Quote
Description
Win Source Part Number: 1315313-G4A-1A-E DC24 BY Category: Relays>Power Relays, Over 2 Amps Series: G4A Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Package: Tray Contact Form: SPST-NO (1 Form A) Coil Resistance: 640 Ohms Coil Current: 37.5 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 20 A Switching Voltage: 250VAC - Max Release Time: 10 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0050 Mfr: Omron Electronics Inc-EMC Div Base Product Number: G4A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1315313-G4A-1A-E DC24 BY - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315313-G4A-1A-E DC24 BY
Relays - Power Relays, Over 2 Amps 1315313-G4A-1A-E DC24 BY
Win Source Part Number: 1315313-G4A-1A-E DC24 BY Category: Relays>Power Relays, Over 2 Amps Series: G4A Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Package: Tray Contact Form: SPST-NO (1 Form A) Coil Resistance: 640 Ohms Coil Current: 37.5 mA Operate Time: 20 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 20 A Switching Voltage: 250VAC - Max Release Time: 10 ms Seal Rating: Sealed - Flux Protection Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16.8 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0050 Mfr: Omron Electronics Inc-EMC Div Base Product Number: G4A

Win Source Part Number: 1315313-G4A-1A-E DC24 BY
Category: Relays>Power Relays, Over 2 Amps
Series: G4A
Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm)
Package: Tray
Contact Form: SPST-NO (1 Form A)
Coil Resistance: 640 Ohms
Coil Current: 37.5 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 20 A
Switching Voltage: 250VAC - Max
Release Time: 10 ms
Seal Rating: Sealed - Flux Protection
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16.8 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0050
Mfr: Omron Electronics Inc-EMC Div
Base Product Number: G4A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category High Voltage Relays
Product Number 1315313-G4A-1A-E DC24 BY
Product Name Relays - Power Relays, Over 2 Amps
Resistance 640 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relays - 1762831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Mounting PCBoard; Pcb mount
Approvals RoHS
View Details