Solid state relay with reinforced insulation, designed for PCB mounting in high-density applications, featuring a 4.5-mm thin profile and PCB terminals. This model has a 24 VDC input and 100 to 240 VAC output with a rated load current of 1 A, and is not equipped with a zero-cross function. It supports a maximum inrush current of 8 A at 60 Hz for 1 cycle, has an output ON voltage drop of 1.6 V RMS max, and leakage current of 1 mA max at 100 VAC. Insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 2,500 VAC for 1 min between input and output. The operating ambient temperature range is -30°C to 80°C, with weight approx. 2.5 g. The unit is RoHS compliant and certified by UL and CSA.
Solid State Relays - PCB Mount 24VDC/100-120VAC 1A Built-in snubber
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | G3MC-201PL-DC24 |
| Product Name | Solid State Relays - PCB Mount |