Plug-in type SSR with shape and size compatible with MY series power relay
This SSR is compatible in shape and size with the MY series of relays and is mounted on a DIN-rail using a socket.
2 and 3A output current
4 to 110VDC/100 to 240VAC output voltages
Compatible with MY electromechanical relays
DIN-rail mounting via sockets
Operation indicator to confirm input
Plug-in type SSR with shape and size compatible with MY series power relay
This SSR is compatible in shape and size with the MY series of relays and is mounted on a DIN-rail using a socket.
- 2 and 3A output current
- 4 to 110VDC/100 to 240VAC output voltages
- Compatible with MY electromechanical relays
- DIN-rail mounting via sockets
- Operation indicator to confirm input