Aratas America LLC Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt G2RL-24-DC5

Description
G2RL Series PCB Relays Low-profile power PCB relays compatible with Omron G2R series. Very high coil to contact isolation meeting minimum 8 mm VDE spacing. UL Class F coil insulation standard. Coil power of 400 mW. Contacts Rated to Maximum: 16 A (high capacity), 12 A (general purpose 1 pole) and 8 A (2 pole). Vented and sealed (with ventable nib) available. UL/CSA and VDE approvals. Dimensions: 29 mm L × 12.7 mm W × 15.7 mm H (max.). The G2RL series PCB relay have 100 milliohms (Max.) contact resistance and insulation resistance 1000 Megohms (Min.) @ 500 VDC.
Datasheet
Description
G2RL Series PCB Relays Low-profile power PCB relays compatible with Omron G2R series. Very high coil to contact isolation meeting minimum 8 mm VDE spacing. UL Class F coil insulation standard. Coil power of 400 mW. Contacts Rated to Maximum: 16 A (high capacity), 12 A (general purpose 1 pole) and 8 A (2 pole). Vented and sealed (with ventable nib) available. UL/CSA and VDE approvals. Dimensions: 29 mm L × 12.7 mm W × 15.7 mm H (max.). The G2RL series PCB relay have 100 milliohms (Max.) contact resistance and insulation resistance 1000 Megohms (Min.) @ 500 VDC.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt - 70175398 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt
70175398
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt 70175398
G2RL Series PCB Relays Low-profile power PCB relays compatible with Omron G2R series. Very high coil to contact isolation meeting minimum 8 mm VDE spacing. UL Class F coil insulation standard. Coil power of 400 mW. Contacts Rated to Maximum: 16 A (high capacity), 12 A (general purpose 1 pole) and 8 A (2 pole). Vented and sealed (with ventable nib) available. UL/CSA and VDE approvals. Dimensions: 29 mm L × 12.7 mm W × 15.7 mm H (max.). The G2RL series PCB relay have 100 milliohms (Max.) contact resistance and insulation resistance 1000 Megohms (Min.) @ 500 VDC.

G2RL Series PCB Relays
Low-profile power PCB relays compatible with Omron G2R series. Very high coil to contact isolation meeting minimum 8 mm VDE spacing. UL Class F coil insulation standard. Coil power of 400 mW. Contacts Rated to Maximum: 16 A (high capacity), 12 A (general purpose 1 pole) and 8 A (2 pole). Vented and sealed (with ventable nib) available. UL/CSA and VDE approvals. Dimensions: 29 mm L × 12.7 mm W × 15.7 mm H (max.).
The G2RL series PCB relay have 100 milliohms (Max.) contact resistance and insulation resistance 1000 Megohms (Min.) @ 500 VDC.

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
G2RL-24-DC5
General Purpose Relays G2RL-24-DC5
General Purpose Relays DPDT 5VDC Class F Sealed, Hi-Capacity

General Purpose Relays DPDT 5VDC Class F Sealed, Hi-Capacity

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 70175398 G2RL-24-DC5
Product Name Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 8A;Ctrl-V 5DC;Vol-Rtg 250/30AC/DC;PCB Mnt General Purpose Relays
Relay Type General General
Mounting PCBoard
Poles Double Pole (DP)
Throw Double Throw
Approvals UL, CSA, VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 13.22 - YESLY Electronic Bluetooth Multi-function relay - 13228230B000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, ukca
NO 2
View Details
Solid State Relays - 1-1393030-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Relay module - 789-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details