The G2RL-1A-E-DC12 is a PCB mount power relay with a single pole SPST-NO contact form, rated for 12 VDC coil voltage, and designed for general-purpose applications. It has a maximum height of 15.7 mm, conforms to VDE (EN61810-1), UL508, and CSA22.2 standards, and features a Class F insulation system. It switches up to 16 A at 250 VAC and 16 A at 24 VDC with a maximum switching voltage of 440 VAC and 300 VDC. The relay operates within an ambient temperature range of -40°C to 85°C and has a contact resistance of 100 mΩ maximum. It is rated for 30,000 electrical operations at 250 VAC, 16 A resistive load and meets IEC/EN 60335-1 for home appliance use in non-CV models. The relay is flux-protected and RoHS compliant.
General Purpose Relays SPST-NO 12VDC Sealed Class F Hi-Capacity
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | G2RL-1A-E-DC12 |
| Product Name | General Purpose Relays |
| Relay Type | General |