General Purpose Relays DPDT 5A Thru-Hole 48VDC 4.17K Ohm
RELAY GEN PURPOSE DPDT 4A 48V
Power PCB Relay
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | G2R-24-DC48 | G2R-24-DC48 | 06C1274 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Pcb Relay Omron Electronic Components |
| Relay Type | General | ||
| Approvals | RoHS | ||
| DC Coil Voltage | 48 volts | 48 volts | |
| Poles | Double Pole (DP) |