Aratas America LLC Power Relays, Over 2 Amps G2R-24 AC12

Description
General Purpose Relay DPDT (2 Form C) 12VAC Coil Through Hole
Request a Quote
Description
General Purpose Relay DPDT (2 Form C) 12VAC Coil Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G2R-24 AC12 is a two-pole, fully sealed, DPDT (2 Form C) PCB mounting power relay with a 12 VAC coil. It features a contact rating of 5 A and is designed for general-purpose applications with dielectric strength of 5,000 V between coil and contacts and surge resistance of 10,000 V. The relay uses PCB terminals and complies with RoHS. A minimum mounting space of 5 mm between adjacent relays is required for proper installation.

Datasheet Summary
Powered by GS/AI

The G2R-24 AC12 is a two-pole, fully sealed, DPDT (2 Form C) PCB mounting power relay with a 12 VAC coil. It features a contact rating of 5 A and is designed for general-purpose applications with dielectric strength of 5,000 V between coil and contacts and surge resistance of 10,000 V. The relay uses PCB terminals and complies with RoHS. A minimum mounting space of 5 mm between adjacent relays is required for proper installation.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 39-G2R-24AC12-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
39-G2R-24AC12-ND
Power Relays, Over 2 Amps 39-G2R-24AC12-ND
General Purpose Relay DPDT (2 Form C) 12VAC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 12VAC Coil Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 39-G2R-24AC12-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0626N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 858-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170245019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Relay - 700-CFM220K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details