RELAY GEN PURPOSE SPST 10A 5V
General Purpose Relays SPST-NO 10A ThruHole 5VDC 47 Ohm
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | G2R-1A-DC5 | G2R-1A-DC5 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Poles | Single Pole (SP) | |
| Throw | Single Throw | |
| DC Coil Voltage | 5 volts | 5 volts |