Aratas America LLC Power Relays, Over 2 Amps G2R-1-E DC6

Description
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
Request a Quote
Description
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G2R-1-E DC6 is a single-pole, high-capacity PCB power relay with a 6 VDC coil, designed for switching loads up to 10 A. It features flux protection and standard PCB terminals, with a dielectric strength of 5,000 V between coil and contacts and surge resistance of 10,000 V. The relay is RoHS compliant and compatible with Faston #187 terminals. Mounting requires a minimum 5 mm spacing between adjacent relays.

Datasheet Summary
Powered by GS/AI

The G2R-1-E DC6 is a single-pole, high-capacity PCB power relay with a 6 VDC coil, designed for switching loads up to 10 A. It features flux protection and standard PCB terminals, with a dielectric strength of 5,000 V between coil and contacts and surge resistance of 10,000 V. The relay is RoHS compliant and compatible with Faston #187 terminals. Mounting requires a minimum 5 mm spacing between adjacent relays.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 39-G2R-1-EDC6-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
39-G2R-1-EDC6-ND
Power Relays, Over 2 Amps 39-G2R-1-EDC6-ND
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 39-G2R-1-EDC6-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.2431C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers
Basic relay - 858-152 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Industrial Relay - 700-CF400B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details