General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole
Manufacturer: Omron
Win Source Part Number: 919428-G2R-1-E DC18
Series: G2R
Operating Temperature Range: -40°C ~ 70°C
Features: General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole
Package: Tray
Mounting: Through Hole
Family Name: G2R
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.41.0050
Other Part Number: G2R-1-E DC18 BY OMI, G2R-1-EDC18, G2R1E18DC, G2R1EDC18, G2R1EDC18BYOMI, G2RN1219B
General Purpose Relays SPDT 16A Thru-Hole 18VDC
RELAYS ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | G2R-1-EDC18-ND | 919428-G2R-1-E DC18 | G2R-1-E DC18 | 23C1978 |
| Product Name | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - G2R-1-E DC18 | General Purpose Relays | Relays Rohs Compliant Omron Electronic Components |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | |||
| Throw | Double Throw |