Manufacturer: Omron
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965963-ES2HB
Output Type: Analog Voltage
Number of Pins: 4
Accuracy: 3 %
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 55 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 965963-ES2HB |
| Product Name | OEM Parts - OEM Parts (C - E) - ES2HB |