OMRON Automation and Safety Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output EE-SX472P

Description
SENSOR OPTICAL 5MM LIGHTON TRANS
Datasheet
Description
SENSOR OPTICAL 5MM LIGHTON TRANS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
EE-SX472P
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output EE-SX472P
SENSOR OPTICAL 5MM LIGHTON TRANS

SENSOR OPTICAL 5MM LIGHTON TRANS

Supplier's Site
Photointerrupters - Slot Type - Logic Output - EE-SX472P - ODG (Origin Data Global)
Shenzhen, China
Photointerrupters - Slot Type - Logic Output
EE-SX472P
Photointerrupters - Slot Type - Logic Output EE-SX472P
SENSOR OPTICAL 5MM LIGHTON TRANS

SENSOR OPTICAL 5MM LIGHTON TRANS

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Linear Position Sensors Linear Position Sensors
Product Number EE-SX472P EE-SX472P
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Photointerrupters - Slot Type - Logic Output
Sensor Technology Time of Flight Optical Position Sensor Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Continuous-Time Switch Unipolar Switch - A1102ELHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details