Omron Electronics Ltd. Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - EE-SX1081 EE-SX1081

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 802102-EE-SX1081 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Response Time: 4μs, 4μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: Not Applicable
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 802102-EE-SX1081 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Response Time: 4μs, 4μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: Not Applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - EE-SX1081 - 802102-EE-SX1081 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - EE-SX1081
802102-EE-SX1081
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - EE-SX1081 802102-EE-SX1081
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 802102-EE-SX1081 Packaging: Bulk Type: Unamplified Mounting Style: Through Hole Response Time: 4μs, 4μs Output Configuration: Phototransistor Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: PCB Mount Current - DC Forward (If) (Maximum): 50mA Current - Collector (Ic) (Maximum): 20mA Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: Not Applicable

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 802102-EE-SX1081
Packaging: Bulk
Type: Unamplified
Mounting Style: Through Hole
Response Time: 4μs, 4μs
Output Configuration: Phototransistor
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: PCB Mount
Current - DC Forward (If) (Maximum): 50mA
Current - Collector (Ic) (Maximum): 20mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: Not Applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 802102-EE-SX1081
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - EE-SX1081
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gas filter cell GFC-100 - GFC-100 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 154N-001G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-135 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details