Manufacturer: Omron-Automation-and
Win Source Part Number: 203555-EE-SPY411
Category: Sensors,Transducers
Family: Optical Sensors - Reflective - Logic Output
Packaging: Bulk
Mounting Style: Solder
Features: Reduced External Light Interference
Package: Module, Connector
Operating Supply Voltage: 5 V ~ 24 V
Current - Supply: 15mA
Output Configuration: NPN - Open Collector/Light-ON
Sensing Method: Reflective, Convergent
Sensing Distance: 0.079" ~ 0.197" (2mm ~ 5mm) ADJ
Sensing Object: White Paper
Sensing Light: Infrared
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 203555-EE-SPY411 |
| Product Name | Sensors,Transducers |