Omron Electronics Ltd. Optical Sensors - Optical Sensors - Reflective - Analog Output - EE-SB5 EE-SB5

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 256692-EE-SB5 Packaging: Bulk Response Time: 30μs, 30μs Mounting: Solder Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 80°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 256692-EE-SB5 Packaging: Bulk Response Time: 30μs, 30μs Mounting: Solder Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 80°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - EE-SB5 - 256692-EE-SB5 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - EE-SB5
256692-EE-SB5
Optical Sensors - Optical Sensors - Reflective - Analog Output - EE-SB5 256692-EE-SB5
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 256692-EE-SB5 Packaging: Bulk Response Time: 30μs, 30μs Mounting: Solder Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 80°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Industrial

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 256692-EE-SB5
Packaging: Bulk
Response Time: 30μs, 30μs
Mounting: Solder
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 80°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Industrial

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - EE-SB5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
EE-SB5
Sensors, Transducers - Optical Sensors - Reflective - Analog Output EE-SB5
SENSR OPTO TRANS 5MM REFL SOLDER

SENSR OPTO TRANS 5MM REFL SOLDER

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 256692-EE-SB5 EE-SB5
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - EE-SB5 Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch Module - Flow Switch Module V1.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting S4B-ZR-SM4A-TF / JST
Input Voltage 24 volts
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1363LLUTR-1-T - 908868-A1363LLUTR-1-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-TSSOP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details