Omron Electronics Ltd. Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - EE-SA102 EE-SA102

Description
Manufacturer: Omron Win Source Part Number: 917894-EE-SA102 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable HTSUS: 8541.40.8000 Other Part Number: ACTM0007R, EESA102, EESA102OP
Request a Quote Datasheet
Description
Manufacturer: Omron Win Source Part Number: 917894-EE-SA102 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable HTSUS: 8541.40.8000 Other Part Number: ACTM0007R, EESA102, EESA102OP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - EE-SA102 - 917894-EE-SA102 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - EE-SA102
917894-EE-SA102
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - EE-SA102 917894-EE-SA102
Manufacturer: Omron Win Source Part Number: 917894-EE-SA102 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount Package: Bulk Package: PCB Mount Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable HTSUS: 8541.40.8000 Other Part Number: ACTM0007R, EESA102, EESA102OP

Manufacturer: Omron
Win Source Part Number: 917894-EE-SA102
Operating Temperature Range: -25°C ~ 85°C
Features: Optical Sensor Through-Beam 0.118" (3mm) Phototransistor PCB Mount
Package: Bulk
Package: PCB Mount
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
HTSUS: 8541.40.8000
Other Part Number: ACTM0007R, EESA102, EESA102OP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 917894-EE-SA102
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - EE-SA102
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S3902-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers