Win Source Part Number: 1381977-E8F2-D01C
Category: Sensors, Transducers>Pressure
Series: E8F2
Termination Style: Cable
Package: Bulk
Applications: Industrial Automation
Output Type: NPN - Open Collector
Output: 1 V ~ 5 V
Accuracy: ±3%
Pressure Type: Vented Gauge
Operating Pressure: 14.5PSI (100kPa)
Port Size: Female - M5, Male - 1/8" (3.18mm) BSPT
Port Style: Threaded
Voltage - Supply: 12V ~ 24V
Package / Case: Module Box with Display
Temperature Range - Operating: 0°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 9026.20.4000
Mfr: Omron
Base Product Number: E8F2-D01
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1381977-E8F2-D01C |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Applications | Industrial |