Win Source Part Number: 1381976-E8F2-AN0C
Category: Sensors, Transducers>Pressure
Series: E8F2
Termination Style: Cable
Package: Bulk
Applications: Industrial Automation
Output Type: NPN - Open Collector
Output: 1 V ~ 5 V
Accuracy: ±3%
Pressure Type: Vacuum
Operating Pressure: -14.65PSI (-101kPa)
Port Size: Female - M5, Male - 1/8" (3.18mm) BSPT
Port Style: Threaded
Maximum Pressure: -58.02PSI (-400kPa)
Voltage - Supply: 12V ~ 24V
Package / Case: Module Box with Display
Temperature Range - Operating: 0°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 9026.20.4000
Mfr: Omron
Base Product Number: E8F2-AN0
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1381976-E8F2-AN0C |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Applications | Industrial |