Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount
TEMP CONTROLLER, DIGITAL, RELAY O/P; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:1°C; Output Voltage Max:250V; Output Voltage Min:- RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Universal Process Controllers | Temperature Controllers |
| Product Number | E5EC-RX4DBM-000 | 85Y3160 |
| Product Name | Controllers - Process, Temperature | Temp Controller, Digital, Relay O/p; Thermocouple Type Omron Industrial Automation |
| Controller Type | Temperature |