OMRON Automation and Safety Process, Temperature E5AC-RX1ASM-800

Description
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Request a Quote Datasheet
Description
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process, Temperature - SW1933-ND - DigiKey
Thief River Falls, MN, United States
Process, Temperature
SW1933-ND
Process, Temperature SW1933-ND
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount

Buy Now Datasheet
Controller, Digital Temp, Din Rail; Thermocouple Type Omron Industrial Automation - 46X9771 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Digital Temp, Din Rail; Thermocouple Type Omron Industrial Automation
46X9771
Controller, Digital Temp, Din Rail; Thermocouple Type Omron Industrial Automation 46X9771
CONTROLLER, DIGITAL TEMP, DIN RAIL; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes

CONTROLLER, DIGITAL TEMP, DIN RAIL; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - Process, Temperature - E5AC-RX1ASM-800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Process, Temperature
E5AC-RX1ASM-800
Controllers - Process, Temperature E5AC-RX1ASM-800
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount

Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Temperature Controllers Temperature Controllers Universal Process Controllers
Product Number SW1933-ND 46X9771 E5AC-RX1ASM-800
Product Name Process, Temperature Controller, Digital Temp, Din Rail; Thermocouple Type Omron Industrial Automation Controllers - Process, Temperature
Control Limit; PID
Form Factor Chassis
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor RTD / Thermistor
Control Signal Switched Output; Relay (2)
Unlock Full Specs
to access all available technical data

Similar Products

UVRI-B UltraVoice® Indoor Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details