Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount
CONTROLLER, DIGITAL TEMP, DIN RAIL; Thermocouple Type:B, E, J, K, L, N, R, S, T, U, W, PLII; Operating Temperature Max:55°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.3%; Output Voltage Max:-; Output Voltage Min:- RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Temperature Controllers | Universal Process Controllers | Temperature Controllers |
| Product Number | SW1886-ND | E5AC-CX4D5M-014 | 46X9726 |
| Product Name | Process, Temperature | Controllers - Process, Temperature | Controller, Digital Temp, Din Rail; Thermocouple Type Omron Industrial Automation |
| Control | Limit; PID | ||
| Form Factor | Chassis | ||
| Interface | Digital Front Panel | ||
| Communication / Port Type | RS-485 (CompoWay/F, Modbus) | ||
| Temperature | Thermocouple; RTD / Thermistor | RTD / Thermistor |