THERMOCOUPLE PROBE, K, SS, 1M, CRIMP; Length:60mm; External Diameter:1mm; Probe Body Material:Stainless Steel; Product Range:E52 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermocouple Temperature Probes |
| Product Number | 50AC9845 |
| Product Name | Thermocouple Probe, K, Ss, 1M, Crimp; Length Omron Industrial Automation |
| Diameter or Width Range | 0.0394 inch (1 mm) |