OMRON Automation and Safety Sensor Connector; Connector Type A Omron Industrial Automation E3X-CN11

Description
SENSOR CONNECTOR; Connector Type A:Master Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Accessory Type:Amplifier Unit Connector RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR; Connector Type A:Master Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Accessory Type:Amplifier Unit Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector; Connector Type A Omron Industrial Automation - 66J7223 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector; Connector Type A Omron Industrial Automation
66J7223
Sensor Connector; Connector Type A Omron Industrial Automation 66J7223
SENSOR CONNECTOR; Connector Type A:Master Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Accessory Type:Amplifier Unit Connector RoHS Compliant: Yes

SENSOR CONNECTOR; Connector Type A:Master Connector; Connector Type B:Free End; No. of Positions:-; Cable Length - Metric:2m; Cable Length - Imperial:6.56ft; Product Range:-; Accessory Type:Amplifier Unit Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66J7223
Product Name Sensor Connector; Connector Type A Omron Industrial Automation
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details