"Reflective, Diffuse Optical Sensor 3.937"" (100mm) NPN - Dark-ON/Light-ON - Selectable"
M18 sensor diffuse 100mm NPN M12
Photoelectric Sensors BrassM180.1m DiffAxNPNConn
SENSOR, PHOTOELECTRIC, 100MM, NPN; Sensor Output:NPN; Sensing Range Max:100mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FB Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | SW1796-ND | 7754240 | E3FB-DN21 | 46X9643 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Photoelectric Sensors | Sensor, Photoelectric, 100Mm, Npn; Sensor Output Omron Industrial Automation |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Optical Technology Type | Diffuse | Diffuse | ||
| Beam Type | Visible | |||
| Body Shape | Cylindrical; Other; Barrel |