Omron E3FB-DN13 2M Photoelectric Sensor
"Reflective, Diffuse Optical Sensor 39.37"" (1m) NPN - Dark-ON/Light-ON - Selectable"
Photoelectric Sensors Brass M18 Diff 1m AxNPN pW
SENSOR, 1M, DIFFUSE-REFLECTIVE, NPN, CABLE; Sensing Range Max:1m; Sensing Method:Diffuse Reflective; Sensor Output:NPN; Product Range:-; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 7754271 | Z3734-ND | E3FB-DN13 2M | 86W6662 |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensors | Sensor, 1M, Diffuse-Reflective, Npn, Cable; Sensing Range Max Omron Industrial Automation |
| Body Shape | Cylindrical; Other; Barrel | |||
| Operation Distance | 39.37 inch (1000 mm) | 39.37 inch (1000 mm) | ||
| Optical Technology Type | Diffuse | Diffuse | ||
| Power Requirements | DC Powered | DC Powered |