Omron E3FA-RN11 2M Photoelectric Sensor
"Reflective Optical Sensor 3.937"" ~ 157.48"" (100mm ~ 4m) NPN - Dark-ON/Light-ON - Selectable"
SENSOR, 4M, RETRO-REFLECTIVE, NPN, CABLE; Sensing Range Max:4m; Sensing Method:Retroreflecti
Photoelectric Sensors RetroR 2M Cable NPN Straight .1-4m
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 7685875 | Z3721-ND | 86W6658 | E3FA-RN11 2M |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Sensor, 4M, Retro-Reflective, Npn, Cable; Sensing Range Max Omron Industrial Automation | Photoelectric Sensors |
| Body Shape | Cylindrical; Other; Barrel | |||
| Operation Distance | 3.94 to 157 inch (100 to 4000 mm) | 157 inch (4000 mm) | ||
| Optical Technology Type | Retroreflective | |||
| Power Requirements | DC Powered | DC Powered |