"Reflective Optical Sensor 7.874"" (200mm) NPN - Dark-ON/Light-ON - Selectable"
M18 sensor BGS 200mm NPN M12
SENSOR, PHOTOELECTRIC, 200MM, NPN; Sensor Output:NPN; Sensing Range Max:200mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FA Series RoHS Compliant: Yes
Photoelectric Sensors BGS M12 Conn NPN 200mm
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | SW1769-ND | 7685958 | 46X9617 | E3FA-LN22 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors | Sensor, Photoelectric, 200Mm, Npn; Sensor Output Omron Industrial Automation | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) | |||
| Beam Type | Visible | |||
| Body Shape | Cylindrical; Other; Barrel | |||
| Operation Distance | 7.87 inch (200 mm) | 7.87 inch (200 mm) |