"Reflective Optical Sensor 7.874"" (200mm) NPN - Dark-ON/Light-ON - Selectable"
SENSOR, PHOTOELECTRIC, 200MM, NPN; Sensor Output:NPN; Sensing Range Max:200mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FA Series RoHS Compliant: Yes
Photoelectric Sensors BGS 2M Cable NPN 200mm
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | SW1767-ND | 46X9615 | E3FA-LN12 2M |
| Product Name | Photoelectric, Industrial | Sensor, Photoelectric, 200Mm, Npn; Sensor Output Omron Industrial Automation | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |