High performance photoelectric sensor in compact M18 housing
The E3FA/E3RA family provides a wide range of high quality M18 cylindrical sensors, with models designed for standard or special applications.
Simplicity in selection and installation
Compact size with flush mounting option
IP67, IP69K for wash down resistance
Straight or Radial models in cylindrical M18 plastic housing
Background suppression, Limited Distance and Transparent detection models available
High performance photoelectric sensor in compact M18 housing
The E3FA/E3RA family provides a wide range of high quality M18 cylindrical sensors, with models designed for standard or special applications.
- Simplicity in selection and installation
- Compact size with flush mounting option
- IP67, IP69K for wash down resistance
- Straight or Radial models in cylindrical M18 plastic housing
- Background suppression, Limited Distance and Transparent detection models available