PLSTCM18,DIFF,1M,AX,
Omron E3FA-DP23 Photoelectric Sensor
"Reflective Optical Sensor 27.559"" (700mm) PNP - Dark-ON/Light-ON - Selectable"
Photoelectric Sensors Diffuse M12 Conn PNP Straight 1m
SENSOR, PHOTOELECTRIC, 1M, PNP; Sensor Output:PNP; Sensing Range Max:1m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FA Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | E3FA-DP23 | 7685936 | SW1765-ND | E3FA-DP23 | 46X9613 |
| Product Name | PLSTCM18,DIFF,1M,AX,PNP,CONN E3FADP23 | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensors | Sensor, Photoelectric, 1M, Pnp; Sensor Output Omron Industrial Automation |
| Body Shape | Cylindrical; Other; Barrel | ||||
| Operation Distance | 39.37 inch (1000 mm) | 39.37 inch (1000 mm) | |||
| Optical Technology Type | Diffuse | ||||
| Power Requirements | DC Powered | DC Powered |