OMRON Automation and Safety Photoelectric, Industrial E3FA-DP13 2M

Description
"Reflective Optical Sensor 27.559"" (700mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet
Description
"Reflective Optical Sensor 27.559"" (700mm) PNP - Dark-ON/Light-ON - Selectable"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - SW1762-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
SW1762-ND
Photoelectric, Industrial SW1762-ND
"Reflective Optical Sensor 27.559"" (700mm) PNP - Dark-ON/Light-ON - Selectable"

"Reflective Optical Sensor 27.559"" (700mm) PNP - Dark-ON/Light-ON - Selectable"

Buy Now Datasheet
Sheung Wan, Hong Kong
Photoelectric Sensors
E3FA-DP13 2M
Photoelectric Sensors E3FA-DP13 2M
Photoelectric Sensors Diffuse 2M Cable PNP Straight 1m

Photoelectric Sensors Diffuse 2M Cable PNP Straight 1m

Buy Now Datasheet
Sensor, Photoelectric, 1M, Pnp; Sensor Output Omron Industrial Automation - 46X9610 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photoelectric, 1M, Pnp; Sensor Output Omron Industrial Automation
46X9610
Sensor, Photoelectric, 1M, Pnp; Sensor Output Omron Industrial Automation 46X9610
SENSOR, PHOTOELECTRIC, 1M, PNP; Sensor Output:PNP; Sensing Range Max:1m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FA Series RoHS Compliant: Yes

SENSOR, PHOTOELECTRIC, 1M, PNP; Sensor Output:PNP; Sensing Range Max:1m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors Photoelectric Sensors
Product Number SW1762-ND E3FA-DP13 2M 46X9610
Product Name Photoelectric, Industrial Photoelectric Sensors Sensor, Photoelectric, 1M, Pnp; Sensor Output Omron Industrial Automation
Operating Temperature -13 to 131 F (-25 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Stainless Steel DC Photoelectric Sensor - S4054 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric Sensors - 2669302 - RS Components, Ltd.
Specs
Body Shape Other; Compact
Optical Technology Type Retroreflective
Power Requirements AC Powered; DC Powered
View Details
Rectangular Photoelectric Sensors - Series 6080 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 39.37 to 1969 inch (1000 to 50000 mm)
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details