"Reflective Optical Sensor 3.937"" ~ 78.740"" (100mm ~ 2m) ADJ PNP - Dark-ON/Light-ON - Selectable"
SENSOR, PHOTOELECTRIC, 2M, PNP; Sensor Output:PNP; Sensing Range Max:2m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FA Series RoHS Compliant: Yes
Photoelectric Sensors TransDetect 2M Cable PNP .1-2m
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | SW1753-ND | 46X9601 | E3FA-BP12 2M |
| Product Name | Photoelectric, Industrial | Sensor, Photoelectric, 2M, Pnp; Sensor Output Omron Industrial Automation | Photoelectric Sensors |
| Operating Temperature | -13 to 131 F (-25 to 55 C) |