M18 sensor clear object 0.5m NPN M12
"Reflective Optical Sensor 3.937"" ~ 19.685"" (100mm ~ 500mm) ADJ NPN - Dark-ON/Light-ON - Selectable"
Photoelectric Sensors TransDetect M12 Conn NPN 100-500mm
SENSOR, PHOTOELECTRIC, 500MM, NPN; Sensor Output:NPN; Sensing Range Max:500mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:E3FA Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 7685982 | SW1750-ND | E3FA-BN21 | 46X9598 |
| Product Name | Photoelectric Sensors | Photoelectric, Industrial | Photoelectric Sensors | Sensor, Photoelectric, 500Mm, Npn; Sensor Output Omron Industrial Automation |
| Body Shape | Cylindrical; Other; Barrel | |||
| Operation Distance | 3.94 to 19.69 inch (100 to 500 mm) | 19.69 inch (500 mm) | ||
| Power Requirements | DC Powered | DC Powered | ||
| Electrical Connection | 4-pin m12 connector |