E3F2-7C4 -- SENSOR; NPN; PHOTOELECTRIC; 7 M; INFRARED; 10 TO 30 VDC; LIGHT-ON/DARK-ON; ABS
OMRON Automation and SafetySensor; NPN; Photoelectric; 7 m; Infrared; 10 to 30 VDC; Light-on/Dark-on; ABSE3F2-7C4
Description
Features:
18 mm Threaded Cylindrical Sensing Head
Watertight Construction Exceeds IP67 Ratings
Selectable Light-ON/Dark-ON Operation on DC 3-Wire Models
NPN or PNP Models
2 m Pre-Wired Cable Specifications:
Wide Operating Voltage 10-30 VDC or 24-240 VAC
Load Rating: DC Models = 100 mA Max., AC Models = 200 mA; 5 V Max.
Circuit Protection: Power Source Reverse Polarity, Output Short-Circuit
UL, CSA Listed and CE Marked
Description
Features:
18 mm Threaded Cylindrical Sensing Head
Watertight Construction Exceeds IP67 Ratings
Selectable Light-ON/Dark-ON Operation on DC 3-Wire Models
NPN or PNP Models
2 m Pre-Wired Cable Specifications:
Wide Operating Voltage 10-30 VDC or 24-240 VAC
Load Rating: DC Models = 100 mA Max., AC Models = 200 mA; 5 V Max.
Circuit Protection: Power Source Reverse Polarity, Output Short-Circuit
UL, CSA Listed and CE Marked
Sensor; NPN; Photoelectric; 7 m; Infrared; 10 to 30 VDC; Light-on/Dark-on; ABS
70180068
Sensor; NPN; Photoelectric; 7 m; Infrared; 10 to 30 VDC; Light-on/Dark-on; ABS
70180068
Features:
18 mm Threaded Cylindrical Sensing Head
Watertight Construction Exceeds IP67 Ratings
Selectable Light-ON/Dark-ON Operation on DC 3-Wire Models
NPN or PNP Models
2 m Pre-Wired Cable Specifications:
Wide Operating Voltage 10-30 VDC or 24-240 VAC
Load Rating: DC Models = 100 mA Max., AC Models = 200 mA; 5 V Max.
Circuit Protection: Power Source Reverse Polarity, Output Short-Circuit
UL, CSA Listed and CE Marked
Features:
18 mm Threaded Cylindrical Sensing Head
Watertight Construction Exceeds IP67 Ratings
Selectable Light-ON/Dark-ON Operation on DC 3-Wire Models
NPN or PNP Models
2 m Pre-Wired Cable Specifications:
Wide Operating Voltage 10-30 VDC or 24-240 VAC
Load Rating: DC Models = 100 mA Max., AC Models = 200 mA; 5 V Max.
Circuit Protection: Power Source Reverse Polarity, Output Short-Circuit
UL, CSA Listed and CE Marked
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Photoelectric Sensors
Product Number
70180068
Product Name
Sensor; NPN; Photoelectric; 7 m; Infrared; 10 to 30 VDC; Light-on/Dark-on; ABS