PHOTOELECTRIC SENSOR; Sensor Output:SCR; Sensing Range Max:3m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:200mA; Product Range:E3F2 Series; Sensing Mode:Through-Beam; Sensor Housing:Cylindrical RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 27M2389 |
| Product Name | Photoelectric Sensor; Sensor Output Omron Industrial Automation |
| Body Shape | Cylindrical |