LEAD, FIBRE OPTIC, DIFFUSE; Sensing Range Max:300mm; Fibre Optic Sensor Type:General Purpose; Product Range:E32 Series; Cable Assembly Type:Sensor; Cable Length:2m; External Diameter:2.2mm; Fibre Diameter:1mm; Fibre Type:Plastic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 08N6331 |
| Product Name | Lead, Fibre Optic, Diffuse; Sensing Range Max Omron |
| Product Type | Fibre Channel |