SENSOR PROX INDUCTIVE 1.6MM MOD
Win Source Part Number: 972777-E2S-W15 1M
Category: Sensors, Transducers>Proximit
Series: E2S
Termination Style: Cable Leads
Package: Bulk
Ingress Protection: IP67
Shielding: Unshielded
Standard Package: 1
Output Type: PNP-NO, 3-Wire
Sensor Type: Inductive
Sensing Distance: 0.063" (1.6mm)
Response Frequency: 1kHz
Material - Body: Plastic
Indicator: LED
Voltage - Supply: 10V ~ 30V
Package / Case: Module
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Omron Automation and Safety
Other Names: E2S-W15 1M-ND,E2S/W15 1M,E2SW151M,E2S-W151
Base Product Number: E2S-W15
| DigiKey | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | E2S-W151M-ND | 2157153 | 972777-E2S-W15 1M |
| Product Name | Proximity Sensors - Industrial | Proximity Sensors | Sensors, Transducers - Proximity Sensors - Industrial |
| Sensor Technology | Inductive Proximity Sensor | ||
| Switching Frequency | 1 kHz | ||
| Operating Temperature | -13 to 158 F (-25 to 70 C) | ||
| Switch Type | Normally Open | ||
| Electrical Connection | Cable Leads |