OMRON Automation and Safety Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation E2Q2N15Y4-U

Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SCR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:E2Q2 Series
Datasheet
Description
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SCR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:E2Q2 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 98B7939 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation
98B7939
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation 98B7939
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SCR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:E2Q2 Series

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:-; Sensor Output:SCR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:E2Q2 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 98B7939
Product Name Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093499 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High Temperature Inductive Proximity Sensors - IN25 and N25 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Inductive Proximity Sensors - 5000002911-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details