OMRON Automation and Safety Proximity Sensors - Industrial E2F-X5E1

Description
SENSOR PROX INDUCTIVE 5MM CYLIND
Request a Quote
Description
SENSOR PROX INDUCTIVE 5MM CYLIND
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Omron E2F series inductive proximity sensor features a sensing range of up to 5 mm and is designed for reliable detection of ferrous metals. It operates on a DC voltage range of 10 to 30 V and has a cylindrical housing with a thread size of M18. The sensor is equipped with an NPN output configuration and is compliant with RoHS standards. With an IP68 rating, it offers excellent water resistance, making it suitable for harsh environments. The sensor can withstand ambient temperatures ranging from -25 to 70°C and has a response frequency of up to 1.5 kHz. It also includes protection against reverse polarity and load short-circuit conditions. This product is ideal for applications requiring precise metal detection in industrial settings.

Datasheet Summary
Powered by GS/AI

The Omron E2F series inductive proximity sensor features a sensing range of up to 5 mm and is designed for reliable detection of ferrous metals. It operates on a DC voltage range of 10 to 30 V and has a cylindrical housing with a thread size of M18. The sensor is equipped with an NPN output configuration and is compliant with RoHS standards. With an IP68 rating, it offers excellent water resistance, making it suitable for harsh environments. The sensor can withstand ambient temperatures ranging from -25 to 70°C and has a response frequency of up to 1.5 kHz. It also includes protection against reverse polarity and load short-circuit conditions. This product is ideal for applications requiring precise metal detection in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - Z1080-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
Z1080-ND
Proximity Sensors - Industrial Z1080-ND
SENSOR PROX INDUCTIVE 5MM CYLIND

SENSOR PROX INDUCTIVE 5MM CYLIND

Buy Now Datasheet
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation - 52F4296 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation
52F4296
Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation 52F4296
INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2F Series; Sensing Face Diameter:18mm; Sensor Housing:Cylindrical RoHS Compliant: Yes

INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:E2F Series; Sensing Face Diameter:18mm; Sensor Housing:Cylindrical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
E2F-X5E1
Proximity Sensors E2F-X5E1
Proximity Sensors INDUCTIVE M18 NPN

Proximity Sensors INDUCTIVE M18 NPN

Buy Now Datasheet
Proximity Switch - 488911 - Radwell International
Willingboro, NJ, United States
Proximity Switch
488911
Proximity Switch 488911
PROXIMITY SENSOR, RESIN CASE, SHIELDED, CYLINDER TYPE, M18, DC THREE-WIRES MODEL, SENSING DISTANCE: 5MM, N.O., NPN, 12-24 VDC POWER SUPPLY VOLTAGE, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, RESIN CASE, SHIELDED, CYLINDER TYPE, M18, DC THREE-WIRES MODEL, SENSING DISTANCE: 5MM, N.O., NPN, 12-24 VDC POWER SUPPLY VOLTAGE, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number Z1080-ND 52F4296 E2F-X5E1 488911
Product Name Proximity Sensors - Industrial Inductive Proximity Sensor; Sensing Range Max Omron Industrial Automation Proximity Sensors Proximity Switch
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Electrical Connection Cable Leads
Unlock Full Specs
to access all available technical data

Similar Products

Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1157LUBTN-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3467 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details